MA29471JAB详情
Murata MA29471JAB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Anodised
Transparent
无
Material quality
Aluminium
Type of fastening
Clamp mounting
Degree of protection (IP)
IP20
深度
9.6
宽度
374
高度
95
MA29471JAB拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics








哦! 它是空的。