MA299R0DAB详情
Murata MA299R0DAB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Built-in depth
58.4
Number of contacts as normally closed contact
0
Voltage type of supply voltage
AC
功能
Mechanical
0个相似型号
MA299R0DAB拓展信息
GRM155R11E103KA01D
Murata Electronics
GRM32EB31C226KE16L
Murata Electronics
GRM32EB31E226ME15L
Murata Electronics
RPER11H334K3K1D01B
Murata Electronics
GRM033R60J104KE19D
Murata Electronics
GRM1555C1E102JA01D
Murata Electronics
GRM1555C1H120JA01D
Murata Electronics
GCM155R71C104KA55D
Murata Electronics
GRM155R60J475ME87D
Murata Electronics
GCM1885C2A150JA16D
Murata Electronics








哦! 它是空的。