MXTK92TK4000详情
Murata MXTK92TK4000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Cable
RoHS
Compliant
包装
Bulk
极性
Normal
阻抗
50 Ω
性别A型
Male
性别B型
Male
长度
400 mm
0个相似型号
MXTK92TK4000拓展信息
1285AS-H-R56M=P2
Murata Electronics
LQW15AN8N2G00D
Murata Electronics
LQP03TN8N2H02D
Murata Electronics
LQG15HS27NJ02D
Murata Electronics
LQG15HS1N5S02D
Murata Electronics
DFE201610E-R47M=P2
Murata Electronics
LQP03TG10NH02D
Murata Electronics
LQP03TG2N7B02D
Murata Electronics
DFE201610E-4R7M=P2
Murata Electronics
DFE201610E-1R0M=P2
Murata Electronics








哦! 它是空的。