PWR1223C详情
Murata PWR1223C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Voltage-Output 1
15 V
RoHS
Non-Compliant
系列
*
输出的数量
2
输出功率
2 W
电压 - 输出 2
15 V
电流-输出1
100 mA
额定输入电压
24 V
隔离电压
500 V
PWR1223C拓展信息
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.








哦! 它是空的。