RO3118详情
Murata RO3118重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
TO39-3
RoHS
Non-Compliant
Brand
Murata Electronics
Manufacturer
Murata
Factory Pack QuantityFactory Pack Quantity
50
Unit Weight
0.100919 oz
包装
切割胶带
容差
75 kHz
子类别
Resonators
频率
318 MHz
产品类别
Resonators
产品类别
Resonators
RO3118拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics








哦! 它是空的。