UCQ-3.3/20-D48PB-C详情
Murata UCQ-3.3/20-D48PB-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Memory Types
DDR4
Processor Type
Xeon D-2712T
Brand
congatec
Manufacturer
congatec
Part # Aliases
050911
Chipsets
集成在SoC中
Interface Type
Ethernet, GPIO, I2C, SPI, UART, USB
Factory Pack QuantityFactory Pack Quantity
1
Minimum Operating Temperature
0 C
Cache Memory
15 MB
Maximum Operating Temperature
+ 60 C
Processor Series
D-2712T
Maximum RAM Capacity
1 TB
Processor Brand
Intel
子类别
Computing
频率
1.9 GHz
产品类别
Computer-On-Modules - COM
外形尺寸
COM-HPC
产品类别
Computer-On-Modules - COM
UCQ-3.3/20-D48PB-C拓展信息








哦! 它是空的。