Murata UEP-15/1200-D24-C
- 收藏
- 对比
UEP-15/1200-D24-C
1685-UEP-15/1200-D24-C
直流转换器
--
大陆
立即发货

Depth:12.45mm; External Length / Height:25.40mm; External Width:50.80mm; Input Voltage:24V; Input Voltage Max:36V; Input Voltage Min:18V; Mounting Type:Through Hole Technology; Output Ripple Voltage pk-pk:85mV
1最小包装量--
UEP-15/1200-D24-C详情
Murata UEP-15/1200-D24-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bag
Base Product Number
DJT10E13
厂商
TE Connectivity Deutsch 连接器
Product Status
Obsolete
系列
*
UEP-15/1200-D24-C拓展信息
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.







哦! 它是空的。