VCM21R180A151PTM00详情
Murata VCM21R180A151PTM00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory colour
Yellow,Green
No. of A connectors
1x
Type B
RJ45 plug
Version
Cable
Type A
RJ45 plug
Cable use
Networks
AWG
AWG27
Connector version
straight
No. of B connections
1x
Halogen-free
有
Cable design
Round
屏蔽/屏蔽
S/FTP
VCM21R180A151PTM00拓展信息








哦! 它是空的。