VKA100MS28-1详情
Murata VKA100MS28-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
13
Shell Style#
Box Mounting Receptacle
Approvals
UL
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Socket
长度
0.81 Inches
直径
0.52 Inches
0个相似型号
VKA100MS28-1拓展信息
PX500-U3ABFHPHN
Murata
WPA50R48S015C
Murata
243R3
Murata
242R7
Murata
WPA50R48S015-2C
Murata
47470
Murata
24S120
Murata
WPA50R48S022C
Murata
UQQ-12/8-Q48PB
Murata
24S151
Murata








哦! 它是空的。