Murata Electronics 0SH
- 收藏
- 对比
0SH
1685-0SH
集成电路(IC)
--
大陆
立即发货

0SH datasheet pdf and Integrated Circuits (ICs) product details from Murata Electronics stock available at utmel
1最小包装量--
0SH详情
Murata Electronics 0SH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
1 Week
Manufacturer Part Number
ADS8320SHKJ
Part Life Cycle Code
活跃
Ihs Manufacturer
Texas INC
Part Package Code
DFP
Package Description
DFP, FL8,.25
Risk Rank
1.7
ECCN 代码
3A001.A.2.A
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
8
Brand Name
Texas
0SH拓展信息
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Electronics
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions







哦! 它是空的。