Murata Electronics 0UL
- 收藏
- 对比
0UL
1685-0UL
集成电路(IC)
--
大陆
立即发货

0UL datasheet pdf and Integrated Circuits (ICs) product details from Murata Electronics stock available at utmel
1最小包装量--
0UL详情
Murata Electronics 0UL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
SC620ULTRT
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
SEMTECH CORP
Part Package Code
QFN
Package Description
HVQCCN, LCC16,.12SQ,20
Risk Rank
1.72
Samacsys Description
Semtech SC620ULTRT, LED Driver 8-Segments, 16-Pin MLPQ UT
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
16
0UL拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics







哦! 它是空的。