Murata Electronics 3N169
- 收藏
- 对比
3N169
1685-3N169
集成电路(IC)
--
大陆
立即发货

3N169 datasheet pdf and Integrated Circuits (ICs) product details from Murata Electronics stock available at utmel
1最小包装量--
3N169详情
Murata Electronics 3N169重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
4
晶体管元件材料
SILICON
Manufacturer Part Number
3N169
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MOTOROLA INC
Package Description
CYLINDRICAL, O-MBCY-W4
Risk Rank
8.17
Number of Elements
1
Package Body Material
METAL
Package Shape
ROUND
Package Style
CYLINDRICAL
Reflow Temperature-Max (s)
未说明
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
端子位置
BOTTOM
终端形式
WIRE
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
unknown
JESD-30代码
O-MBCY-W4
资历状况
不合格
配置
SINGLE
操作模式
增强型MOSFET
极性/通道类型
N-CHANNEL
JEDEC-95代码
TO-72
场效应管技术
METAL-OXIDE SEMICONDUCTOR
反馈上限-最大值 (Crss)
1.3 pF
3N169拓展信息
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Electronics
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions







哦! 它是空的。