Murata Electronics 5881
- 收藏
- 对比
5881
1685-5881
集成电路(IC)
--
大陆
立即发货

6L6GWC Premium Version of 6L6-Sovtek (Russia)
1最小包装量--
5881详情
Murata Electronics 5881重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
PLASTIC
Manufacturer Part Number
5881
Part Life Cycle Code
Obsolete
Ihs Manufacturer
POMONA ELECTRONICS
Risk Rank
5.68
Manufacturer Series
5881
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
unknown
接头数量
164
设备插座类型
IC SOCKET
使用的设备类型
PQFP164
5881拓展信息
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Electronics
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions







哦! 它是空的。