Murata Electronics CFWS455HT
- 收藏
- 对比
CFWS455HT详情
Murata Electronics CFWS455HT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CFWS455HT
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MURATA MANUFACTURING CO LTD
Risk Rank
5.82
Operating Temperature-Max
80 °C
Operating Temperature-Min
-20 °C
RoHS
Non-Compliant
附加功能
6 ELEMENTS
Reach合规守则
compliant
过滤器类型
陶瓷BPF
CFWS455HT拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics








哦! 它是空的。