Murata Electronics CSALA2M00G55-A0
- 收藏
- 对比
CSALA2M00G55-A0
1685-CSALA2M00G55-A0
集成电路(IC)
--
大陆
立即发货

CSALA2M00G55-A0 datasheet pdf and Integrated Circuits (ICs) product details from Murata Electronics stock available at utmel
1最小包装量--
CSALA2M00G55-A0详情
Murata Electronics CSALA2M00G55-A0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
越来越多的功能
通孔安装
Manufacturer Part Number
CSALA2M00G55-A0
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MURATA MANUFACTURING CO LTD
Risk Rank
5.82
Manufacturer Series
CSALA
Operating Frequency-Nom
2 MHz
附加功能
TAPE AND REEL
Reach合规守则
unknown
晶体/谐振器类型
陶瓷谐振器
CSALA2M00G55-A0拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics







哦! 它是空的。