Murata Electronics CSBFB460KJ58-B0
- 收藏
- 对比
CSBFB460KJ58-B0
1685-CSBFB460KJ58-B0
谐振器
--
大陆
立即发货

CSBFB460KJ58-B0 datasheet pdf and Resonators product details from Murata Electronics stock available at utmel
1最小包装量--
CSBFB460KJ58-B0详情
Murata Electronics CSBFB460KJ58-B0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
ECCN (US)
EAR99
SVHC
有
SVHC Exceeds Threshold
有
Automotive
Unknown
PPAP
Unknown
Mounting
表面贴装
Package Height
3.3
Package Width
8.5
Package Length
7.5
PCB changed
2
Tab
Tab
Supplier Package
SMD
RoHS
Non-Compliant
零件状态
Obsolete
引脚数量
3
CSBFB460KJ58-B0拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics







哦! 它是空的。