Murata Electronics CSBLA455KEC8B-B0
- 收藏
- 对比
CSBLA455KEC8B-B0
1685-CSBLA455KEC8B-B0
谐振器
--
大陆
立即发货

CSBLA455KEC8B-B0 datasheet pdf and Resonators product details from Murata Electronics stock available at utmel
1最小包装量--
CSBLA455KEC8B-B0详情
Murata Electronics CSBLA455KEC8B-B0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
2
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
通孔
Package Height
9
Package Width
3.5
Package Length
7
PCB changed
2
RoHS
Compliant
包装
Bulk
零件状态
Obsolete
终端
通孔
引脚数量
2
CSBLA455KEC8B-B0拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics







哦! 它是空的。