Murata Electronics CSTCC7M37G53-B0
- 收藏
- 对比
CSTCC7M37G53-B0
1685-CSTCC7M37G53-B0
谐振器
--
大陆
立即发货

CSTCC7M37G53-B0 datasheet pdf and Resonators product details from Murata Electronics stock available at utmel
1最小包装量--
CSTCC7M37G53-B0详情
Murata Electronics CSTCC7M37G53-B0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
SVHC
有
SVHC Exceeds Threshold
有
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1.55
Package Width
3
Package Length
7.2
PCB changed
3
Standard Package Name
SMD
Supplier Package
CSMD
零件状态
Unconfirmed
引脚数量
3
CSTCC7M37G53-B0拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics







哦! 它是空的。