Murata Electronics CSTCR6M00G55-B0
- 收藏
- 对比
CSTCR6M00G55-B0
1685-CSTCR6M00G55-B0
谐振器
--
大陆
立即发货

CSTCR6M00G55-B0 datasheet pdf and Resonators product details from Murata Electronics stock available at utmel
1最小包装量--
CSTCR6M00G55-B0详情
Murata Electronics CSTCR6M00G55-B0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
符合免除
ECCN (US)
EAR99
SVHC
有
SVHC Exceeds Threshold
有
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1.2
Package Width
2
Package Length
4.5
PCB changed
3
Standard Package Name
SMD
Supplier Package
CSMD
零件状态
Unconfirmed
引脚数量
3
CSTCR6M00G55-B0拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics







哦! 它是空的。