Murata Electronics CSTLF4M00G55-A0
- 收藏
- 对比
CSTLF4M00G55-A0
1685-CSTLF4M00G55-A0
谐振器
--
大陆
立即发货

CSTLF4M00G55-A0 datasheet pdf and Resonators product details from Murata Electronics stock available at utmel
1最小包装量--
CSTLF4M00G55-A0详情
Murata Electronics CSTLF4M00G55-A0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
ECCN (US)
EAR99
SVHC
有
SVHC Exceeds Threshold
有
Automotive
无
PPAP
无
Mounting
通孔
Package Width
5(Max)
Package Length
10(Max)
PCB changed
3
包装
Ammo
零件状态
Obsolete
引脚数量
3
CSTLF4M00G55-A0拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics







哦! 它是空的。