Murata Electronics DRZ002ZT
- 收藏
- 对比
DRZ002ZT
1685-DRZ002ZT
集成电路(IC)
--
大陆
立即发货

DRZ002ZT datasheet pdf and Integrated Circuits (ICs) product details from Murata Electronics stock available at utmel
1最小包装量--
DRZ002ZT详情
Murata Electronics DRZ002ZT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
越来越多的功能
SPECIAL
Manufacturer Part Number
DRZ002ZT
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MURATA MANUFACTURING CO LTD
Risk Rank
8.38
Manufacturer Series
Z
Reach合规守则
unknown
物理尺寸
D3.5XH1.5 (mm)
晶体/谐振器类型
CYLINDRICAL TYPE
DRZ002ZT拓展信息
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Electronics
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions







哦! 它是空的。