Murata Electronics DV11261-25WD-4F
- 收藏
- 对比
DV11261-25WD-4F
1685-DV11261-25WD-4F
集成电路(IC)
--
大陆
立即发货

DV11261-25WD-4F datasheet pdf and Integrated Circuits (ICs) product details from Murata Electronics stock available at utmel
1最小包装量--
DV11261-25WD-4F详情
Murata Electronics DV11261-25WD-4F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DV11261-25WD-4F
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Risk Rank
5.68
Contact Finish Mating
GOLD FLASH
Contact Materials
铜合金
Manufacturer Series
DV
JESD-609代码
e4
连接器类型
D 超微型连接器
Reach合规守则
unknown
触点表面处理 终端
GOLD FLASH
DV11261-25WD-4F拓展信息
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Electronics
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions







哦! 它是空的。