Murata Electronics E560
- 收藏
- 对比
E560
1685-E560
集成电路(IC)
--
大陆
立即发货

E560 datasheet pdf and Integrated Circuits (ICs) product details from Murata Electronics stock available at utmel
1最小包装量--
E560详情
Murata Electronics E560重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
E560
Part Life Cycle Code
活跃
Ihs Manufacturer
PULSE ELECTRONICS CORP
Risk Rank
5.6
Manufacturer Series
E560
Mounting Styles
RIGHT ANGLE
ECCN 代码
EAR99
连接器类型
电信和数据通信连接器
附加功能
MAX CONTACTS (SERIES)=10
HTS代码
8536.69.40.30
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
UL可燃性规范
94V-0
空壳
NO
主体/外壳样式
JACK
终端类型
SOLDER
E560拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics







哦! 它是空的。