注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.985351
500
¥0.724524
1000
¥0.603767
2000
¥0.553914
5000
¥0.517676
10000
¥0.481564
15000
¥0.46573
50000
¥0.457942
Murata Electronics GCG155L81H152KA02J
- 收藏
- 对比
GCG155L81H152KA02J
1685-GCG155L81H152KA02J
陶瓷电容器
0402
大陆
立即发货

GCG155L81H152KA02J datasheet pdf and Ceramic Capacitors product details from Murata Electronics stock available at utmel
--最小包装量--
¥
总价: ¥
GCG155L81H152KA02J详情
Murata Electronics GCG155L81H152KA02J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
0402
终端数量
2
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
有
PPAP
Unknown
Capacitance Value
0.0015uF
Maximum Operating Temperature (°C)
150
Product Depth (mm)
0.5
Package
Tape & Reel (TR)
厂商
Murata Electronics
Product Status
活跃
Brand
Murata Electronics
Manufacturer
Murata
Factory Pack QuantityFactory Pack Quantity
50000
Qualification
AEC-Q200
包装
卷带
系列
*
零件状态
活跃
子类别
Capacitors
产品类别
陶瓷电容器
产品类别
Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCG155L81H152KA02J拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics






哦! 它是空的。