注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.512678
10
¥1.427051
100
¥1.346272
500
¥1.270069
1000
¥1.19818
Murata Electronics GCG1887U2A362JA01J
- 收藏
- 对比
GCG1887U2A362JA01J
1685-GCG1887U2A362JA01J
陶瓷电容器
--
大陆
立即发货

GCG1887U2A362JA01J datasheet pdf and Ceramic Capacitors product details from Murata Electronics stock available at utmel
--最小包装量--
¥
总价: ¥
GCG1887U2A362JA01J详情
Murata Electronics GCG1887U2A362JA01J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
有
PPAP
Unknown
Capacitance Value
0.0036uF
Maximum Operating Temperature (°C)
125
Package
Tape & Reel (TR)
厂商
Murata Electronics
Product Status
活跃
Qualification
AEC-Q200
Factory Pack QuantityFactory Pack Quantity
10000
Manufacturer
Murata
Brand
Murata Electronics
系列
*
包装
Reel
零件状态
活跃
子类别
Capacitors
电介质
U2J
产品类别
陶瓷电容器
产品类别
Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCG1887U2A362JA01J拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics






哦! 它是空的。