注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.339821
10
¥1.263979
100
¥1.192434
500
¥1.124943
1000
¥1.061263
Murata Electronics GCG1887U2A472JA01J
- 收藏
- 对比
GCG1887U2A472JA01J
1685-GCG1887U2A472JA01J
陶瓷电容器
--
大陆
立即发货

GCG1887U2A472JA01J datasheet pdf and Ceramic Capacitors product details from Murata Electronics stock available at utmel
--最小包装量--
¥
总价: ¥
GCG1887U2A472JA01J详情
Murata Electronics GCG1887U2A472JA01J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
介电材料
U2J
Automotive
有
PPAP
Unknown
EU RoHS
Compliant
ECCN (US)
EAR99
Capacitance Value
0.0047uF
Maximum Operating Temperature (°C)
125
Package
Tape & Reel (TR)
厂商
Murata Electronics
Product Status
活跃
Brand
Murata Electronics
Manufacturer
Murata
Factory Pack QuantityFactory Pack Quantity
10000
Qualification
AEC-Q200
系列
*
包装
Reel
零件状态
活跃
子类别
Capacitors
产品类别
陶瓷电容器
产品类别
Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCG1887U2A472JA01J拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics






哦! 它是空的。