注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.208154
500
¥0.888347
1000
¥0.740291
2000
¥0.679165
5000
¥0.634737
10000
¥0.590448
15000
¥0.571034
50000
¥0.561489
Murata Electronics GJM0335C2AR90WB01J
- 收藏
- 对比
GJM0335C2AR90WB01J
1685-GJM0335C2AR90WB01J
陶瓷电容器
0201
大陆
立即发货

GJM0335C2AR90WB01J datasheet pdf and Ceramic Capacitors product details from Murata Electronics stock available at utmel
--最小包装量--
¥
总价: ¥
GJM0335C2AR90WB01J详情
Murata Electronics GJM0335C2AR90WB01J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
0201
介电材料
C0G
终端数量
2
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Capacitance Value
0.9pF
Maximum Operating Temperature (°C)
125
Product Depth (mm)
0.3
Package
Tape & Reel (TR)
厂商
Murata Electronics
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
50000
Manufacturer
Murata
Brand
Murata Electronics
包装
卷带
系列
*
零件状态
活跃
子类别
Capacitors
产品类别
陶瓷电容器
产品类别
Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM0335C2AR90WB01J拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics






哦! 它是空的。