Murata Electronics GMA085R71H682MA01T
- 收藏
- 对比
GMA085R71H682MA01T
1685-GMA085R71H682MA01T
陶瓷电容器
0303 (0808 metric)
大陆
立即发货

Multilayer Ceramic Capacitors MLCC - SMD/SMT
1最小包装量--
GMA085R71H682MA01T详情
Murata Electronics GMA085R71H682MA01T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
0303 (0808 metric)
RoHS
Details
Case Code - in
0303
Case Code - mm
0808
Factory Pack QuantityFactory Pack Quantity
400
Unit Weight
0.000018 oz
Package
Tray
厂商
Murata Electronics
Product Status
活跃
系列
GMA
包装
Tray
GMA085R71H682MA01T拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics







哦! 它是空的。