Murata Electronics GMD033R61A472MA01J
- 收藏
- 对比
GMD033R61A472MA01J
1685-GMD033R61A472MA01J
陶瓷电容器
0201 (0603 metric)
大陆
立即发货

Multilayer Ceramic Capacitors MLCC - SMD/SMT
1最小包装量--
GMD033R61A472MA01J详情
Murata Electronics GMD033R61A472MA01J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
0201 (0603 metric)
RoHS
Details
Case Code - in
0201
Case Code - mm
0603
Factory Pack QuantityFactory Pack Quantity
50000
Unit Weight
0.000012 oz
Package
Tape & Reel (TR)
厂商
Murata Electronics
Product Status
活跃
系列
GMD
包装
Reel
GMD033R61A472MA01J拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics







哦! 它是空的。