Murata Electronics GMD155R60J105ME11J
- 收藏
- 对比
GMD155R60J105ME11J
1685-GMD155R60J105ME11J
陶瓷电容器
0402 (1005 metric)
大陆
立即发货

Multilayer Ceramic Capacitors MLCC - SMD/SMT
1最小包装量--
GMD155R60J105ME11J详情
Murata Electronics GMD155R60J105ME11J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
0402 (1005 metric)
RoHS
Details
Case Code - in
0402
Case Code - mm
1005
Factory Pack QuantityFactory Pack Quantity
50000
Unit Weight
0.000053 oz
Package
Tape & Reel (TR)
厂商
Murata Electronics
Product Status
活跃
系列
GMD
包装
Reel
GMD155R60J105ME11J拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics







哦! 它是空的。