Murata Electronics HL01U05D15Y
- 收藏
- 对比
HL01U05D15Y
1685-HL01U05D15Y
集成电路(IC)
--
大陆
立即发货

HL01U05D15Y datasheet pdf and Integrated Circuits (ICs) product details from Murata Electronics stock available at utmel
1最小包装量--
HL01U05D15Y详情
Murata Electronics HL01U05D15Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
24
Manufacturer Part Number
HL01U05D15Y
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MURATA POWER SOLUTIONS INC
Part Package Code
DIP
Package Description
,
Risk Rank
5.84
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
IN-LINE
ECCN 代码
EAR99
端子位置
DUAL
终端形式
THROUGH-HOLE
Reach合规守则
compliant
引脚数量
24
JESD-30代码
R-PDIP-T24
资历状况
不合格
模拟 IC - 其他类型
DC-DC UNREGULATED POWER SUPPLY MODULE
HL01U05D15Y拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics







哦! 它是空的。