Murata Electronics HPR706
- 收藏
- 对比
HPR706
1685-HPR706
集成电路(IC)
--
大陆
立即发货

HPR706 datasheet pdf and Integrated Circuits (ICs) product details from Murata Electronics stock available at utmel
1最小包装量--
HPR706详情
Murata Electronics HPR706重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
20
Manufacturer Part Number
HPR706
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MURATA POWER SOLUTIONS INC
Part Package Code
MODULE
Package Description
,
Risk Rank
5.82
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
IN-LINE
端子位置
SINGLE
终端形式
THROUGH-HOLE
Reach合规守则
unknown
引脚数量
20
JESD-30代码
R-PSIP-T20
资历状况
不合格
模拟 IC - 其他类型
DC-DC UNREGULATED POWER SUPPLY MODULE
HPR706拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics







哦! 它是空的。