Murata Electronics IMX076LQZ
- 收藏
- 对比
IMX076LQZ
1685-IMX076LQZ
集成电路(IC)
--
大陆
立即发货

IMX076LQZ datasheet pdf and Integrated Circuits (ICs) product details from Murata Electronics stock available at utmel
1最小包装量--
IMX076LQZ详情
Murata Electronics IMX076LQZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
越来越多的功能
SURFACE MOUNT
Horizontal Pixel
1392
Risk Rank
5.73
Ihs Manufacturer
SONY CORP
Part Life Cycle Code
活跃
Manufacturer Part Number
IMX076LQZ
Reach合规守则
unknown
电源
2.7 V
传感器/传感器类型
IMAGE SENSOR,CCD
像素尺寸
2.8X2.8 µm
纵向像素
1076
IMX076LQZ拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics







哦! 它是空的。