Murata Electronics K13F
- 收藏
- 对比
K13F
1685-K13F
集成电路(IC)
--
大陆
立即发货

K13F datasheet pdf and Integrated Circuits (ICs) product details from Murata Electronics stock available at utmel
1最小包装量--
K13F详情
Murata Electronics K13F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
COPPER; STEEL
Manufacturer Part Number
K13F
Part Life Cycle Code
接触制造商
Ihs Manufacturer
ODU STECKVERBINDUNGSSYSTEME GMBH & CO KG
Risk Rank
5.55
Manufacturer Series
F
连接器类型
圆形连接器
附加功能
MAX CONTACTS (SERIES)=18
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
外壳完成
CHROMATE; NICKEL
触点性别
FEMALE; MALE
空壳
YES
后壳类型
SOLID
主体/外壳样式
RECEPTACLE
耦合类型
SNAP
K13F拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics







哦! 它是空的。