Murata Electronics LBEE5HY1MW-TEMP-DS-SD
- 收藏
- 对比
LBEE5HY1MW-TEMP-DS-SD
1685-LBEE5HY1MW-TEMP-DS-SD
射频收发器模块
--
大陆
立即发货

LBEE5HY1MW-TEMP-DS-SD datasheet pdf and RF Transceiver Modules product details from Murata Electronics stock available at utmel
1最小包装量--
LBEE5HY1MW-TEMP-DS-SD详情
Murata Electronics LBEE5HY1MW-TEMP-DS-SD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
Mounting
表面贴装
Package Height
1.1(Max)
Package Width
7.3
Package Length
7.9
PCB changed
72
Supplier Package
LGA
零件状态
活跃
引脚数量
72
LBEE5HY1MW-TEMP-DS-SD拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata







哦! 它是空的。