Murata Electronics LBEE5KL1DX-875
- 收藏
- 对比
LBEE5KL1DX-875
1685-LBEE5KL1DX-875
射频收发器模块
--
大陆
立即发货

LBEE5KL1DX-875 datasheet pdf and RF Transceiver Modules product details from Murata Electronics stock available at utmel
1最小包装量--
LBEE5KL1DX-875详情
Murata Electronics LBEE5KL1DX-875重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
Mounting
表面贴装
Package Height
1.1(Max)
Package Width
5.15
Package Length
6.95
PCB changed
46
Supplier Package
LGA模块
零件状态
Unconfirmed
引脚数量
46
LBEE5KL1DX-875拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics







哦! 它是空的。