Murata Electronics LBEH59XUHC-513
- 收藏
- 对比
LBEH59XUHC-513
1685-LBEH59XUHC-513
射频收发器模块
--
大陆
立即发货

LBEH59XUHC-513 datasheet pdf and RF Transceiver Modules product details from Murata Electronics stock available at utmel
1最小包装量--
LBEH59XUHC-513详情
Murata Electronics LBEH59XUHC-513重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1.4(Max)
Package Width
8.4
Package Length
9.2
PCB changed
69
Supplier Package
LGA
RoHS
Non-Compliant
零件状态
Obsolete
引脚数量
69
LBEH59XUHC-513拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata







哦! 它是空的。