Murata Electronics LFD2H829MMQ1D571
- 收藏
- 对比
LFD2H829MMQ1D571
1685-LFD2H829MMQ1D571
射频多路复用器
--
大陆
立即发货

LFD2H829MMQ1D571 datasheet pdf and RF Multiplexers product details from Murata Electronics stock available at utmel
1最小包装量--
LFD2H829MMQ1D571详情
Murata Electronics LFD2H829MMQ1D571重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Mounting
表面贴装
Package Height
1(Max)
Package Width
2
Package Length
2.5
PCB changed
8
Rohs Code
有
Manufacturer Part Number
LFD2H829MMQ1D571
Manufacturer
Murata Manufacturing Co Ltd
Part Life Cycle Code
活跃
Ihs Manufacturer
MURATA MANUFACTURING CO LTD
Risk Rank
5.54
零件状态
活跃
Reach合规守则
compliant
引脚数量
8
过滤器类型
DUPLEXER
LFD2H829MMQ1D571拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics







哦! 它是空的。