Murata Electronics LXMS21ACNE-132
- 收藏
- 对比
LXMS21ACNE-132
1685-LXMS21ACNE-132
RFID 应答器、标签
--
大陆
立即发货

LXMS21ACNE-132 datasheet pdf and RFID Transponders, Tags product details from Murata Electronics stock available at utmel
1最小包装量--
LXMS21ACNE-132详情
Murata Electronics LXMS21ACNE-132重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Mounting
表面贴装
Package Height
0.55(Max)
Package Width
1.2
Package Length
2
PCB changed
2
Supplier Package
SMD
包装
卷带
零件状态
Obsolete
引脚数量
2
LXMS21ACNE-132拓展信息
Murata
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics







哦! 它是空的。