Murata Electronics MAS9181BN
- 收藏
- 对比
MAS9181BN
1685-MAS9181BN
集成电路(IC)
--
大陆
立即发货

MAS9181BN datasheet pdf and Integrated Circuits (ICs) product details from Murata Electronics stock available at utmel
1最小包装量--
MAS9181BN详情
Murata Electronics MAS9181BN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
16
Manufacturer Part Number
MAS9181BN
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MICRONAS SEMICONDUCTOR HOLDING AG
Part Package Code
DIP
Package Description
DIP,
Risk Rank
5.82
Package Body Material
PLASTIC/EPOXY
Package Code
DIP
Package Shape
RECTANGULAR
Package Style
IN-LINE
端子位置
DUAL
终端形式
THROUGH-HOLE
Reach合规守则
unknown
引脚数量
16
JESD-30代码
R-PDIP-T16
资历状况
不合格
比特数
8
转换器类型
D/A CONVERTER
MAS9181BN拓展信息
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Electronics
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions







哦! 它是空的。