Murata Electronics MM8030-2610
- 收藏
- 对比
MM8030-2610
1685-MM8030-2610
集成电路(IC)
--
大陆
立即发货

MM8030-2610 datasheet pdf and Integrated Circuits (ICs) product details from Murata Electronics stock available at utmel
1最小包装量--
MM8030-2610详情
Murata Electronics MM8030-2610重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Manufacturer Part Number
MM8030-2610
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
MURATA MANUFACTURING CO LTD
Risk Rank
5.73
Contact Finish Mating
未说明
Contact Materials
未说明
RoHS
Non-Compliant
连接器类型
射频连接器
Reach合规守则
compliant
MM8030-2610拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics







哦! 它是空的。