Murata Electronics SAYEY710MBA0F0AR05
- 收藏
- 对比
SAYEY710MBA0F0AR05
1685-SAYEY710MBA0F0AR05
RF 其它 IC 和模块
--
大陆
立即发货

SAYEY710MBA0F0AR05 datasheet pdf and RF Misc ICs and Modules product details from Murata Electronics stock available at utmel
1最小包装量--
SAYEY710MBA0F0AR05详情
Murata Electronics SAYEY710MBA0F0AR05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
表面贴装
Package Height
0.6(Max)
Package Width
1.4
Package Length
1.8
PCB changed
8
包装
卷带
引脚数量
8
SAYEY710MBA0F0AR05拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics







哦! 它是空的。