Murata Electronics VSX75MD35-UC
- 收藏
- 对比
VSX75MD35-UC
1685-VSX75MD35-UC
集成电路(IC)
--
大陆
立即发货

VSX75MD35-UC datasheet pdf and Integrated Circuits (ICs) product details from Murata Electronics stock available at utmel
1最小包装量--
VSX75MD35-UC详情
Murata Electronics VSX75MD35-UC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
7
Manufacturer Part Number
VSX75MD35-UC
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MURATA POWER SOLUTIONS INC
Part Package Code
MODULE
Package Description
,
Risk Rank
5.77
Package Body Material
UNSPECIFIED
Package Shape
RECTANGULAR
Package Style
微电子组件
ECCN 代码
EAR99
端子位置
DUAL
终端形式
UNSPECIFIED
Reach合规守则
compliant
引脚数量
7
JESD-30代码
R-XDMA-X7
资历状况
不合格
模拟 IC - 其他类型
DC-DC REGULATED POWER SUPPLY MODULE
VSX75MD35-UC拓展信息
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Electronics
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions







哦! 它是空的。