注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥295.346478
10
¥278.62875
100
¥262.857312
500
¥247.978602
1000
¥233.942074
Murata Electronics WSM-BL241-ADA-008DK
- 收藏
- 对比
WSM-BL241-ADA-008DK
1685-WSM-BL241-ADA-008DK
射频评估和开发套件,开发板
--
大陆
立即发货

BLE 5 NORDIC NRF52832 DEV KIT
--最小包装量--
¥
总价: ¥
WSM-BL241-ADA-008DK详情
Murata Electronics WSM-BL241-ADA-008DK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
21 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver; Bluetooth® 5
频率
2.4GHz
提供的内容
Board(s)
RoHS状态
ROHS3 Compliant
WSM-BL241-ADA-008DK拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics







哦! 它是空的。