Murata Electronics XMFP4-M4
- 收藏
- 对比
XMFP4-M4
1685-XMFP4-M4
集成电路(IC)
--
大陆
立即发货

XMFP4-M4 datasheet pdf and Integrated Circuits (ICs) product details from Murata Electronics stock available at utmel
1最小包装量--
XMFP4-M4详情
Murata Electronics XMFP4-M4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
3
晶体管元件材料
砷化镓
Manufacturer Part Number
XMFP4-M4
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MURATA MANUFACTURING CO LTD
Package Description
SMALL OUTLINE, R-PSSO-F3
Risk Rank
5.84
Number of Elements
1
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
端子位置
SINGLE
终端形式
FLAT
Reach合规守则
unknown
JESD-30代码
R-PSSO-F3
资历状况
不合格
配置
SINGLE
操作模式
DEPLETION MODE
晶体管应用
AMPLIFIER
极性/通道类型
N-CHANNEL
场效应管技术
JUNCTION
最高频段
C 带
XMFP4-M4拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics







哦! 它是空的。