Murata Electronics XMFS3-M1
- 收藏
- 对比
XMFS3-M1
1685-XMFS3-M1
集成电路(IC)
--
大陆
立即发货

XMFS3-M1 datasheet pdf and Integrated Circuits (ICs) product details from Murata Electronics stock available at utmel
1最小包装量--
XMFS3-M1详情
Murata Electronics XMFS3-M1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
4
晶体管元件材料
砷化镓
Manufacturer Part Number
XMFS3-M1
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MURATA MANUFACTURING CO LTD
Package Description
SMALL OUTLINE, R-PDSO-G4
Risk Rank
5.84
Number of Elements
1
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
附加功能
低噪音
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
compliant
JESD-30代码
R-PDSO-G4
资历状况
不合格
配置
SINGLE
操作模式
DEPLETION MODE
晶体管应用
AMPLIFIER
极性/通道类型
N-CHANNEL
场效应管技术
JUNCTION
最高频段
C 带
功率增益-最小值(Gp)
15 dB
XMFS3-M1拓展信息
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Electronics
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions







哦! 它是空的。