Murata Electronics Y08U-75B
- 收藏
- 对比
Y08U-75B
1685-Y08U-75B
集成电路(IC)
--
大陆
立即发货

Y08U-75B datasheet pdf and Integrated Circuits (ICs) product details from Murata Electronics stock available at utmel
1最小包装量--
Y08U-75B详情
Murata Electronics Y08U-75B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
2
Manufacturer Part Number
Y08U-75B
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SANKOSHA CORP
Package Description
,
Risk Rank
5.79
Package Body Material
UNSPECIFIED
Package Shape
ROUND
Package Style
特殊形状
端子位置
UNSPECIFIED
终端形式
WIRE
功能数量
1
Reach合规守则
unknown
JESD-30代码
O-XXSS-W2
通信IC类型
浪涌保护电路
Y08U-75B拓展信息
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Electronics
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions







哦! 它是空的。