Murata Power Solutions DAC-HZ12BGC
- 收藏
- 对比
DAC-HZ12BGC
1685-DAC-HZ12BGC
评估板 - 数模转换器(DAC)
--
大陆
立即发货

DAC-HZ12BGC datasheet pdf and Evaluation Boards - Digital to Analog Converters (DACs) product details from Murata Power Solutions stock available at utmel
1最小包装量--
DAC-HZ12BGC详情
Murata Power Solutions DAC-HZ12BGC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
SVHC
有
SVHC Exceeds Threshold
有
Automotive
无
PPAP
无
Mounting
通孔
Package Height
4.83(Max)
Package Width
20.32(Max)
Package Length
33.27(Max)
PCB changed
24
Supplier Package
DDIP
零件状态
活跃
引脚数量
24
DAC-HZ12BGC拓展信息
Murata Power Solutions
Murata Power Solutions







哦! 它是空的。