Murata Power Solutions NM485D6S5MC
- 收藏
- 对比
NM485D6S5MC
1685-NM485D6S5MC
集成电路(IC)
--
大陆
立即发货

RS485 TRANSCEIVER, 500KBPS, MODULE
1最小包装量--
NM485D6S5MC详情
Murata Power Solutions NM485D6S5MC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
EOL (Last Updated: 2 weeks ago)
Manufacturer Part Number
NM485D6S5MC
Part Life Cycle Code
活跃
Ihs Manufacturer
MURATA POWER SOLUTIONS INC
Risk Rank
2.11
MSL
MSL 2 - 1 year
Device Type
RS485 Transceiver
RoHS
Non-Compliant
Reach合规守则
compliant
接口IC类型
线路收发器
NM485D6S5MC拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics







哦! 它是空的。