National Semiconductor 100131J-MIL
- 收藏
- 对比
100131J-MIL
1704-100131J-MIL
集成电路(IC)
--
大陆
立即发货

D Flip-Flop, 100K Series, 3-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL
1最小包装量--
100131J-MIL详情
National Semiconductor 100131J-MIL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
100131J-MIL
Part Life Cycle Code
接触制造商
Ihs Manufacturer
ROCHESTER ELECTRONICS LLC
Package Description
,
Risk Rank
5.6
Package
Bulk
厂商
National Semiconductor
Product Status
活跃
系列
*
HTS代码
8542.39.00.01
Reach合规守则
unknown
100131J-MIL拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。